TE Connectivity Markers STD09W-9

Description
Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Request a Quote Datasheet
Description
Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - STD09W-9-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free

Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free

Buy Now Datasheet
Cable Marker, E, Size9, No.9, Pk30; Marker Type Raychem Te Connectivity - 46W1532 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, E, Size9, No.9, Pk30; Marker Type Raychem Te Connectivity
46W1532
Cable Marker, E, Size9, No.9, Pk30; Marker Type Raychem Te Connectivity 46W1532
CABLE MARKER, E, SIZE9, NO.9, PK30; Marker Type:Snap On Pre Printed; Legend:9; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.5mm; Cable Diameter Min:3.3mm; Marker Material:PVC RoHS Compliant: Yes

CABLE MARKER, E, SIZE9, NO.9, PK30; Marker Type:Snap On Pre Printed; Legend:9; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.5mm; Cable Diameter Min:3.3mm; Marker Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number STD09W-9-ND 46W1532
Product Name Markers Cable Marker, E, Size9, No.9, Pk30; Marker Type Raychem Te Connectivity
Material Polyoxymethylene (POM), Halogen Free
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details