Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Win Source Part Number: 967377-STD12W-2
Category: Cables, Wires - Management>Markers
Series: STD
Type: Wire Marker, Clip-On
Color: White
Package: Bulk
Standard Package: 300
Material: Polyoxymethylene (POM), Halogen Free
Legend: 2
Cable Diameter: 0.177" ~ 0.236" (4.50mm ~ 6.00mm)
Temperature Range - Operating: -40°C ~ 106°C
Alternative Parts (Cross-Reference): STD06W-1; STD09W-0; STD09W-1; STD02W-5; STD03W-A127922-000; STD12W2;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 127922-000,STD12W2
Base Product Number: STD12
CABLE MARKER, E, SIZE12, 2, PK30; Marker Type:Snap On Pre Printed; Legend:2; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:6mm; Cable Diameter Min:4.5mm; Marker Material:PVC (Polyvinylchloride);
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | STD12W-2-ND | STD12W-2 | 28W2424 |
| Product Name | Markers | Cables, Wires - Management - Markers | Cable Marker, E, Size12, 2, Pk30; Marker Type Raychem Te Connectivity |
| Material | Polyoxymethylene (POM), Halogen Free |