CABLE MARKER, PVC, 6MM, WHITE; Marker Type:Pre Printed; Legend:T; Legend Colour:Black; Marker Colour:White; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC2808 |
| Product Name | Cable Marker, Pvc, 6Mm, White; Marker Type Raychem Te Connectivity |