CABLE MARKER, PO, 70MM X 20.3MM, WHITE; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:70mm x 20.3mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Polymer; ProductRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC1236 |
| Product Name | Cable Marker, Po, 70Mm X 20.3Mm, White; Marker Type Raychem Te Connectivity |