CABLE MARKERS, LEGEND 7, PVC, BLACK ON VIOLET, 2MM DIAMETER; Marker Type:Push On Pre Printed; Legend:7; Legend Colour:Black; Marker Colour:Violet; Marker Dimensions:-; Cable Diameter Max:2mm; Cable Diameter Min:1.5mm; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 08WX1209 |
| Product Name | Cable Markers, Legend 7, Pvc, Black On Violet, 2Mm Diameter; Marker Type Te Connectivity |