CABLE MARKER, Y, YELLOW, 4-10MM DIA; Marker Type:Pre Printed; Legend:Y; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:10mm; Cable Diameter Min:4mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 25M0508 |
| Product Name | Cable Marker, Y, Yellow, 4-10Mm Dia; Marker Type Raychem Te Connectivity |