The HLX Cable Marker is a flat, non-adhesive label designed for identifying large cables and wire bundles in demanding environments. It is manufactured from a radiation cross-linked polymer that provides low fire hazard properties, making it suitable for applications in mass transit, rail, aerospace, marine, and industrial settings. The marker operates within a temperature range of -40°C to 105°C (-40°F to 221°F) and is printed using thermal transfer technology. This product is compliant with various safety standards, including zero halogen content and low smoke emission, ensuring minimal toxic fumes in case of fire. It does not promote mold growth and is free from prohibited substances as per the UNIFE Railway Industry Substances List. The markers are organized on a reel for easy application post cable termination, requiring only cable ties for installation. The dimensions of the marker are 90mm x 10.4mm, and it is available in white.
CABLE MARKER, PO, 90MM X 10.4MM, WHITE; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:90mm x 10.4mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Polymer; ProductRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC1228 |
| Product Name | Cable Marker, Po, 90Mm X 10.4Mm, White; Marker Type Raychem Te Connectivity |