"Wire Marker, Cable Tie 0.49"" W x 3.15"" L (12.5mm x 80.0mm) Yellow Polyolefin (PO), Irradiated, Halogen Free"
CABLE MARKER; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:Yellow; Marker Dimensions:60mm x 120mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PO (Polyolefin); Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 484-HLX125YW2NEL60S-ND | 42M3484 |
| Product Name | Markers | Cable Marker; Marker Type Raychem Te Connectivity |
| Material | Polyolefin |