CABLE MARKER, K-TYPE, LEGEND S, 4.2-7MM CABLE DIAMETER, REEL500; Marker Type:Pre Printed; Legend:S; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:10mm; Cable Diameter Min:4.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 25M0502 |
| Product Name | Cable Marker, K-Type, Legend S, 4.2-7Mm Cable Diameter, Reel500; Marker Type Raychem Te Connectivity |