CABLE MARKER, Z13, 7, VIOLET, PK100; Marker Type:Push On Pre Printed; Legend:7; Legend Colour:Black; Marker Colour:Violet; Marker Dimensions:-; Cable Diameter Max:5.7mm; Cable Diameter Min:3.4mm; Marker Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 39K3147 |
| Product Name | Cable Marker, Z13, 7, Violet, Pk100; Marker Type Raychem Te Connectivity |