Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
CABLE MARKER, WHITE, 2.6-3.5MM DIA; Marker Type:Snap On Pre Printed; Legend:0; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC (Polyvinylchloride)R
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | STD06W-0-ND | 39K5686 |
| Product Name | Markers | Cable Marker, White, 2.6-3.5Mm Dia; Marker Type Raychem Te Connectivity |
| Material | Polyoxymethylene (POM), Halogen Free |