Win Source Part Number: 1146225-STD09W-6
Category: Cables, Wires - Management>Markers
Series: STD
Type: Wire Marker, Clip-On
Color: White
Package: Bulk
Standard Package: 1,800
Material: Polyoxymethylene (POM), Halogen Free
Legend: 6
Cable Diameter: 0.128" ~ 0.177" (3.25mm ~ 4.50mm)
Temperature Range - Operating: -40°C ~ 106°C
Alternative Parts (Cross-Reference): 062724-000; STD09W-6.; STD09W6;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 062724-000
Base Product Number: STD09
Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
WIRE LABELS&MARKERS STD09W-6
CABLE MARKER, E, SIZE9, NO.6, PK30; Marker Type:Snap On Pre Printed; Legend:6; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.5mm; Cable Diameter Min:3.3mm; Marker Material:PVC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | STD09W-6 | STD09W-6-ND | 1111-STD09W-6-ND | 39K5718 |
| Product Name | Cables, Wires - Management - Markers | Markers | Markers | Cable Marker, E, Size9, No.6, Pk30; Marker Type Raychem Te Connectivity |
| Material | Polyoxymethylene (POM), Halogen Free |