CABLE MARKER, 1, BROWN, PK100; Marker Type:Push On Pre Printed; Legend:1; Legend Colour:White; Marker Colour:Brown; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 01M9704 |
| Product Name | Cable Marker, 1, Brown, Pk100; Marker Type Te Connectivity |