TE Connectivity Connector Strain Relief 182655-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 11.5 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 11.5 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 182655-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
182655-1
Connector Strain Relief 182655-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 11.5 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Cable Entry Diameter : 11.5 MM  [.453 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 15/16-20

Operation/Application


  • Compatible With Connector Shell Size : 17
  • Shielded : No

Packaging Features


  • Packaging Method : Individual
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Cable Clips & Clamps - 411438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
411438
Cable Clips & Clamps 411438
TE Connectivity 182655-1 Cable Clamp

TE Connectivity 182655-1 Cable Clamp

Supplier's Site
Cable Clips & Clamps - 1354484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
1354484
Cable Clips & Clamps 1354484
TE Connectivity 182655-1 Cable Clamp

TE Connectivity 182655-1 Cable Clamp

Supplier's Site
Circular Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity - 06WX0143 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity
06WX0143
Circular Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity 06WX0143
CIRCULAR CABLE CLAMP, SIZE 17, THERMOPLASTIC; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:CPC Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 17, THERMOPLASTIC; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:CPC Connectors; Connector Type:Circular Industrial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Strain Reliefs Wire and Cable Clips Strain Reliefs
Product Number 182655-1 411438 06WX0143
Product Name Connector Strain Relief Cable Clips & Clamps Circular Cable Clamp, Size 17, Thermoplastic; Connector Shell Size Amp Te Connectivity
Material Thermoplastic Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5206471-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 5205718-4 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 2267474-1 - TE Connectivity
Specs
Material Thermoplastic
View Details