TE Connectivity Markers STD06W-2

Description
Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Request a Quote Datasheet
Description
Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - STD06W-2-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free

Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free

Buy Now Datasheet
Cable Marker, E, Size6, 2, Pk30; Marker Type Raychem Te Connectivity - 39K5688 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, E, Size6, 2, Pk30; Marker Type Raychem Te Connectivity
39K5688
Cable Marker, E, Size6, 2, Pk30; Marker Type Raychem Te Connectivity 39K5688
CABLE MARKER, E, SIZE6, 2, PK30; Marker Type:Snap On Pre Printed; Legend:2; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

CABLE MARKER, E, SIZE6, 2, PK30; Marker Type:Snap On Pre Printed; Legend:2; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number STD06W-2-ND 39K5688
Product Name Markers Cable Marker, E, Size6, 2, Pk30; Marker Type Raychem Te Connectivity
Material Polyoxymethylene (POM), Halogen Free
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details