TE Connectivity Cable Marker, G, 3/10, No.0, Pk100; Marker Type Raychem Te Connectivity 7191400

Description
CABLE MARKER, G, 3/10, NO.0, PK100; Marker Type:Push On Pre Printed; Legend:0; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:2.5mm; Cable Diameter Min:1.4mm; Marker Material:LSZH (Low Smoke Zero RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, G, 3/10, NO.0, PK100; Marker Type:Push On Pre Printed; Legend:0; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:2.5mm; Cable Diameter Min:1.4mm; Marker Material:LSZH (Low Smoke Zero RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, G, 3/10, No.0, Pk100; Marker Type Raychem Te Connectivity - 39K3314 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, G, 3/10, No.0, Pk100; Marker Type Raychem Te Connectivity
39K3314
Cable Marker, G, 3/10, No.0, Pk100; Marker Type Raychem Te Connectivity 39K3314
CABLE MARKER, G, 3/10, NO.0, PK100; Marker Type:Push On Pre Printed; Legend:0; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:2.5mm; Cable Diameter Min:1.4mm; Marker Material:LSZH (Low Smoke Zero RoHS Compliant: Yes

CABLE MARKER, G, 3/10, NO.0, PK100; Marker Type:Push On Pre Printed; Legend:0; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:2.5mm; Cable Diameter Min:1.4mm; Marker Material:LSZH (Low Smoke Zero RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 39K3314
Product Name Cable Marker, G, 3/10, No.0, Pk100; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Split Sleeve Cable Marker - 88168 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.210 inch (5.33 mm)
View Details