Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
WIRE LABELS&MARKERS STD09W-7
CABLE MARKER, E, SIZE9, NO.7, PK30; Marker Type:Snap On Pre Printed; Legend:7; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.5mm; Cable Diameter Min:3.3mm; Marker Material:PVC RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | STD09W-7-ND | 1111-STD09W-7-ND | 39K5719 |
| Product Name | Markers | Markers | Cable Marker, E, Size9, No.7, Pk30; Marker Type Raychem Te Connectivity |
| Material | Polyoxymethylene (POM), Halogen Free |