CABLE MARKER, POM, 4.5MM DIA, YEL; Marker Type:Snap On Pre Printed; Legend:B; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:4.5mm; Cable Diameter Min:3.25mm; Marker Material:POM RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC2416 |
| Product Name | Cable Marker, Pom, 4.5Mm Dia, Yel; Marker Type Raychem Te Connectivity |