Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
WIRE LABELS&MARKERS STD06W-5
CABLE MARKER, E, SIZE6, 5, PK30; Marker Type:Snap On Pre Printed; Legend:5; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC (Polyvinylchloride);
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | STD06W-5-ND | 1111-STD06W-5-ND | 51AH9984 |
| Product Name | Markers | Markers | Cable Marker, E, Size6, 5, Pk30; Marker Type Raychem Te Connectivity |
| Material | Polyoxymethylene (POM), Halogen Free |