CABLE MARKER, PO, 70MM X 10.4MM, WHITE; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:70mm x 10.4mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PO (Polyolefin);RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC1246 |
| Product Name | Cable Marker, Po, 70Mm X 10.4Mm, White; Marker Type Raychem Te Connectivity |