TE Connectivity Carrier Strip For K-Type Cable Markers, 11300000, 134Mm L, Pvc, Black; Marker Type Raychem Te Connectivity EC4941-000

Description
CARRIER STRIP FOR K-TYPE CABLE MARKERS, 11300000, 134MM L, PVC, BLACK; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Product Range:K-Type RoHS Compliant: Yes
Description
CARRIER STRIP FOR K-TYPE CABLE MARKERS, 11300000, 134MM L, PVC, BLACK; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Product Range:K-Type RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Carrier Strip For K-Type Cable Markers, 11300000, 134Mm L, Pvc, Black; Marker Type Raychem Te Connectivity - 06R5461 - Newark, An Avnet Company
Chicago, IL, United States
Carrier Strip For K-Type Cable Markers, 11300000, 134Mm L, Pvc, Black; Marker Type Raychem Te Connectivity
06R5461
Carrier Strip For K-Type Cable Markers, 11300000, 134Mm L, Pvc, Black; Marker Type Raychem Te Connectivity 06R5461
CARRIER STRIP FOR K-TYPE CABLE MARKERS, 11300000, 134MM L, PVC, BLACK; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Product Range:K-Type RoHS Compliant: Yes

CARRIER STRIP FOR K-TYPE CABLE MARKERS, 11300000, 134MM L, PVC, BLACK; Marker Type:Carrier; Legend:-; Legend Colour:-; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:-; Cable Diameter Min:-; Product Range:K-Type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 06R5461
Product Name Carrier Strip For K-Type Cable Markers, 11300000, 134Mm L, Pvc, Black; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88155 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.450 inch (11.43 mm)
View Details