TE Connectivity Cable Markers, Clip On, 1, White On Brown, Pk100; Marker Type Te Connectivity 5811101

Description
CABLE MARKERS, CLIP ON, 1, WHITE ON BROWN, PK100; Marker Type:Push On Pre Printed; Legend:1; Legend Colour:White; Marker Colour:Brown; Marker Dimensions:-; Cable Diameter Max:3.2mm; Cable Diameter Min:2mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE MARKERS, CLIP ON, 1, WHITE ON BROWN, PK100; Marker Type:Push On Pre Printed; Legend:1; Legend Colour:White; Marker Colour:Brown; Marker Dimensions:-; Cable Diameter Max:3.2mm; Cable Diameter Min:2mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Markers, Clip On, 1, White On Brown, Pk100; Marker Type Te Connectivity - 13M4628 - Newark, An Avnet Company
Chicago, IL, United States
Cable Markers, Clip On, 1, White On Brown, Pk100; Marker Type Te Connectivity
13M4628
Cable Markers, Clip On, 1, White On Brown, Pk100; Marker Type Te Connectivity 13M4628
CABLE MARKERS, CLIP ON, 1, WHITE ON BROWN, PK100; Marker Type:Push On Pre Printed; Legend:1; Legend Colour:White; Marker Colour:Brown; Marker Dimensions:-; Cable Diameter Max:3.2mm; Cable Diameter Min:2mm; Product Range:- RoHS Compliant: Yes

CABLE MARKERS, CLIP ON, 1, WHITE ON BROWN, PK100; Marker Type:Push On Pre Printed; Legend:1; Legend Colour:White; Marker Colour:Brown; Marker Dimensions:-; Cable Diameter Max:3.2mm; Cable Diameter Min:2mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 13M4628
Product Name Cable Markers, Clip On, 1, White On Brown, Pk100; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Split Sleeve Cable Marker - 88166 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.150 inch (3.81 mm)
View Details