K-Type Cable Markers are designed for the identification of wire bundles, cables, pipes, and conduits. These markers feature an oval shape that allows for precise positioning on a carrier strip, which can hold between 7 to 18 markers. They are made from plasticized PVC and are suitable for industrial applications, with a temperature rating ranging from -45°C to 70°C (-40°F to 158°F). The markers are color-coded yellow with pre-printed black legends, making them easily identifiable. They are particularly useful for post-termination applications and retrofitting, as they can be easily replaced using only cable ties for attachment. The product complies with RoHS and REACH regulations, ensuring environmental safety.
CABLE MARKERS, K-TYPE, LEGEND 8, 4.2-7MM CABLE DIAMETER; Marker Type:Pre Printed; Legend:8; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:10mm; Cable Diameter Min:4.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 60R5547 |
| Product Name | Cable Markers, K-Type, Legend 8, 4.2-7Mm Cable Diameter; Marker Type Raychem Te Connectivity |