CABLE MARKERS, LEGEND 1, PVC, BLACK ON BROWN, 2MM DIAMETER; Marker Type:Push On Pre Printed; Legend:1; Legend Colour:White; Marker Colour:Brown; Marker Dimensions:-; Cable Diameter Max:2mm; Cable Diameter Min:1.5mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 01M9700 |
| Product Name | Cable Markers, Legend 1, Pvc, Black On Brown, 2Mm Diameter; Marker Type Te Connectivity |