TE Connectivity Cable Marker, Z13, 0, Blk, Pk100; Marker Type Raychem Te Connectivity 6171000

Description
CABLE MARKER, Z13, 0, BLK, PK100; Marker Type:Push On Pre Printed; Legend:0; Legend Colour:White; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:5.7mm; Cable Diameter Min:3.4mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, Z13, 0, BLK, PK100; Marker Type:Push On Pre Printed; Legend:0; Legend Colour:White; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:5.7mm; Cable Diameter Min:3.4mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, Z13, 0, Blk, Pk100; Marker Type Raychem Te Connectivity - 39K3140 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, Z13, 0, Blk, Pk100; Marker Type Raychem Te Connectivity
39K3140
Cable Marker, Z13, 0, Blk, Pk100; Marker Type Raychem Te Connectivity 39K3140
CABLE MARKER, Z13, 0, BLK, PK100; Marker Type:Push On Pre Printed; Legend:0; Legend Colour:White; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:5.7mm; Cable Diameter Min:3.4mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

CABLE MARKER, Z13, 0, BLK, PK100; Marker Type:Push On Pre Printed; Legend:0; Legend Colour:White; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:5.7mm; Cable Diameter Min:3.4mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 39K3140
Product Name Cable Marker, Z13, 0, Blk, Pk100; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 100559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyethylene Terephthalate
Diameter 0.374 inch (9.5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details