Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
CABLE MARKER, E, SIZE15, NO.6, PK50; Marker Type:Snap On Pre Printed; Legend:6; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:8.5mm; Cable Diameter Min:5.8mm; Marker Material:PVC RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | STD15W-6-ND | 39K5762 |
| Product Name | Markers | Cable Marker, E, Size15, No.6, Pk50; Marker Type Raychem Te Connectivity |
| Material | Polyoxymethylene (POM), Halogen Free |