CABLE MARKER, K TYPE, 2, REEL500; Marker Type:Pre Printed; Legend:2; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:10mm; Cable Diameter Min:4.2mm; Marker Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 46AC0063 |
| Product Name | Cable Marker, K Type, 2, Reel500; Marker Type Raychem Te Connectivity |