CABLE MARKER, 4, YELLOW, PK100; Marker Type:Push On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 01M9706 |
| Product Name | Cable Marker, 4, Yellow, Pk100; Marker Type Te Connectivity |