K-Type Cable Markers are designed for the identification of wire bundles, cables, pipes, and conduits. These markers feature an oval shape that allows for precise positioning on a carrier strip, which can hold between 7 to 18 markers. They are made from plasticized PVC material and are suitable for industrial applications. The markers are color-coded yellow with pre-printed black legends, making them easy to read. The operating temperature range for these markers is -45°C to 70°C (-40°F to 158°F), and they are self-extinguishing. They are resistant to various industrial fluids, making them appropriate for use in mass transit, aviation, and military applications. The markers are particularly useful for post-termination identification and retrofitting, as they can be easily replaced using only cable ties for attachment. Compliance with RoHS and REACH standards is confirmed, ensuring that the product meets environmental regulations.
CABLE MARKER, K TYPE, O, REEL500; Marker Type:Pre Printed; Legend:O; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:10mm; Cable Diameter Min:4mm; Marker Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 25M0498 |
| Product Name | Cable Marker, K Type, O, Reel500; Marker Type Raychem Te Connectivity |