TE Connectivity Cable Marker, Pvc, 6Mm, Yellow; Marker Type Raychem Te Connectivity 13611423

Description
CABLE MARKER, PVC, 6MM, YELLOW; Marker Type:Pre Printed; Legend:N; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC RoHS Compliant: Yes
Description
CABLE MARKER, PVC, 6MM, YELLOW; Marker Type:Pre Printed; Legend:N; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, Pvc, 6Mm, Yellow; Marker Type Raychem Te Connectivity - 38AC2773 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, Pvc, 6Mm, Yellow; Marker Type Raychem Te Connectivity
38AC2773
Cable Marker, Pvc, 6Mm, Yellow; Marker Type Raychem Te Connectivity 38AC2773
CABLE MARKER, PVC, 6MM, YELLOW; Marker Type:Pre Printed; Legend:N; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC RoHS Compliant: Yes

CABLE MARKER, PVC, 6MM, YELLOW; Marker Type:Pre Printed; Legend:N; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38AC2773
Product Name Cable Marker, Pvc, 6Mm, Yellow; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Markers - 0826527:4-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details