CABLE MARKER, POM, 11.5MM DIA, WHITE; Marker Type:Snap On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:11.5mm; Cable Diameter Min:8.5mm; Marker Material:POM RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC2419 |
| Product Name | Cable Marker, Pom, 11.5Mm Dia, White; Marker Type Raychem Te Connectivity |