TE Connectivity Cable Marker, -, Pk100; Marker Type Te Connectivity 6161937

Description
CABLE MARKER, -, PK100; Marker Type:Push On Pre Printed; Legend:- (Minus); Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, -, PK100; Marker Type:Push On Pre Printed; Legend:- (Minus); Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, -, Pk100; Marker Type Te Connectivity - 08WX1317 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, -, Pk100; Marker Type Te Connectivity
08WX1317
Cable Marker, -, Pk100; Marker Type Te Connectivity 08WX1317
CABLE MARKER, -, PK100; Marker Type:Push On Pre Printed; Legend:- (Minus); Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

CABLE MARKER, -, PK100; Marker Type:Push On Pre Printed; Legend:- (Minus); Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 08WX1317
Product Name Cable Marker, -, Pk100; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-235 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details