CABLE MARKERS, LEGEND 8, PVC, BLACK ON GREY, 2MM DIAMETER; Marker Type:Push On Pre Printed; Legend:8; Legend Colour:Black; Marker Colour:Grey; Marker Dimensions:-; Cable Diameter Max:2mm; Cable Diameter Min:1.5mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 08WX1210 |
| Product Name | Cable Markers, Legend 8, Pvc, Black On Grey, 2Mm Diameter; Marker Type Te Connectivity |