TE Connectivity Markers CM-SCE-TP-1/2-4H-4

Description
"Wire Marker, Cable Tie 0.80"" W x 2.03"" L (20.3mm x 51.5mm) Yellow Polyolefin (PO), Irradiated"
Request a Quote Datasheet
Description
"Wire Marker, Cable Tie 0.80"" W x 2.03"" L (20.3mm x 51.5mm) Yellow Polyolefin (PO), Irradiated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 484-CM-SCE-TP-1/2-4H-4-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Cable Tie 0.80"" W x 2.03"" L (20.3mm x 51.5mm) Yellow Polyolefin (PO), Irradiated"

"Wire Marker, Cable Tie 0.80"" W x 2.03"" L (20.3mm x 51.5mm) Yellow Polyolefin (PO), Irradiated"

Buy Now Datasheet
Cable Id Markers; Colour Te Connectivity - 29K6035 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Colour Te Connectivity
29K6035
Cable Id Markers; Colour Te Connectivity 29K6035
Cable ID Markers; Colour:Yellow; External Height:0.5"; External Width:2"; For Use With:LQ870 & T312M printers, TMS-System & TMS-RJS ribbons; Label Material:Polyolefin; Material:Polyolefin; Pack Quantity:250; Size:0.500 RoHS Compliant: Yes

Cable ID Markers; Colour:Yellow; External Height:0.5"; External Width:2"; For Use With:LQ870 & T312M printers, TMS-System & TMS-RJS ribbons; Label Material:Polyolefin; Material:Polyolefin; Pack Quantity:250; Size:0.500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 484-CM-SCE-TP-1/2-4H-4-ND 29K6035
Product Name Markers Cable Id Markers; Colour Te Connectivity
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2436408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 to 0.201 inch (4.2 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details