TE Connectivity Cable Markers, K-Type, Legend 1 ,4.2-10Mm Cable Diameter; Cable Diameter Min Raychem Te Connectivity 13611401

Description
CABLE MARKERS, K-TYPE, LEGEND 1 ,4.2-10MM CABLE DIAMETER; Cable Diameter Min:4.2mm; Cable Diameter Max:10mm; Marker Dimensions:6mm x 60mm; Legend:1; Legend Colour:Black; Marker Colour:Yellow; Marker Material:PVC (Polyvinylchloride) RoHS Compliant: Yes
Datasheet
Description
CABLE MARKERS, K-TYPE, LEGEND 1 ,4.2-10MM CABLE DIAMETER; Cable Diameter Min:4.2mm; Cable Diameter Max:10mm; Marker Dimensions:6mm x 60mm; Legend:1; Legend Colour:Black; Marker Colour:Yellow; Marker Material:PVC (Polyvinylchloride) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Markers, K-Type, Legend 1 ,4.2-10Mm Cable Diameter; Cable Diameter Min Raychem Te Connectivity - 20M0849 - Newark, An Avnet Company
Chicago, IL, United States
Cable Markers, K-Type, Legend 1 ,4.2-10Mm Cable Diameter; Cable Diameter Min Raychem Te Connectivity
20M0849
Cable Markers, K-Type, Legend 1 ,4.2-10Mm Cable Diameter; Cable Diameter Min Raychem Te Connectivity 20M0849
CABLE MARKERS, K-TYPE, LEGEND 1 ,4.2-10MM CABLE DIAMETER; Cable Diameter Min:4.2mm; Cable Diameter Max:10mm; Marker Dimensions:6mm x 60mm; Legend:1; Legend Colour:Black; Marker Colour:Yellow; Marker Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

CABLE MARKERS, K-TYPE, LEGEND 1 ,4.2-10MM CABLE DIAMETER; Cable Diameter Min:4.2mm; Cable Diameter Max:10mm; Marker Dimensions:6mm x 60mm; Legend:1; Legend Colour:Black; Marker Colour:Yellow; Marker Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 20M0849
Product Name Cable Markers, K-Type, Legend 1 ,4.2-10Mm Cable Diameter; Cable Diameter Min Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details