CABLE MARKER, POM, 15.5MM DIA, WHITE; Marker Type:Snap On Pre Printed; Legend:5; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:15.5mm; Cable Diameter Min:11mm; Marker Material:POM RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC2420 |
| Product Name | Cable Marker, Pom, 15.5Mm Dia, White; Marker Type Raychem Te Connectivity |