Z-TYPE PUSH-ON PRE-PRINTED WIRE MARKERS; Marker Type:Push On Pre Printed; Legend:7; Legend Colour:Black; Marker Colour:Grey; Marker Dimensions:-; Cable Diameter Max:3.302mm; Cable Diameter Min:2.032mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 08WX1248 |
| Product Name | Z-Type Push-On Pre-Printed Wire Markers; Marker Type Te Connectivity |