TE Connectivity Cable Marker, S, Pk100; Marker Type Te Connectivity 6161928

Description
CABLE MARKER, S, PK100; Marker Type:Push On Pre Printed; Legend:S; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride); Product RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, S, PK100; Marker Type:Push On Pre Printed; Legend:S; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride); Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, S, Pk100; Marker Type Te Connectivity - 08WX1308 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, S, Pk100; Marker Type Te Connectivity
08WX1308
Cable Marker, S, Pk100; Marker Type Te Connectivity 08WX1308
CABLE MARKER, S, PK100; Marker Type:Push On Pre Printed; Legend:S; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride); Product RoHS Compliant: Yes

CABLE MARKER, S, PK100; Marker Type:Push On Pre Printed; Legend:S; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride); Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 08WX1308
Product Name Cable Marker, S, Pk100; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details