CABLE MARKER, E, SIZE6, 0, PK30; Marker Type:Snap On Pre Printed; Legend:0; Legend Colour:White; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC (Polyvinylchloride);
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 484-STB06-0-0-ND | 39K5678 |
| Product Name | Markers | Cable Marker, E, Size6, 0, Pk30; Marker Type Raychem Te Connectivity |
| Material | Polyoxymethylene (POM), Halogen Free |