CABLE MARKER, X, PK100; Marker Type:Push On Pre Printed; Legend:X; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 08WX1313 |
| Product Name | Cable Marker, X, Pk100; Marker Type Te Connectivity |