TE Connectivity Markers STD09W-2

Description
Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Request a Quote Datasheet
Description
Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - STD09W-2-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free

Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free

Buy Now Datasheet
Markers - 1111-STD09W-2-ND - DigiKey
Thief River Falls, MN, United States
WIRE LABELS&MARKERS STD09W-2

WIRE LABELS&MARKERS STD09W-2

Buy Now Datasheet
Cable Marker, E, Size9, No.2, Pk30; Marker Type Raychem Te Connectivity - 51AH9986 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, E, Size9, No.2, Pk30; Marker Type Raychem Te Connectivity
51AH9986
Cable Marker, E, Size9, No.2, Pk30; Marker Type Raychem Te Connectivity 51AH9986
CABLE MARKER, E, SIZE9, NO.2, PK30; Marker Type:Snap On Pre Printed; Legend:2; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.5mm; Cable Diameter Min:3.3mm; Marker Material:PVC RoHS Compliant: Yes

CABLE MARKER, E, SIZE9, NO.2, PK30; Marker Type:Snap On Pre Printed; Legend:2; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.5mm; Cable Diameter Min:3.3mm; Marker Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number STD09W-2-ND 1111-STD09W-2-ND 51AH9986
Product Name Markers Markers Cable Marker, E, Size9, No.2, Pk30; Marker Type Raychem Te Connectivity
Material Polyoxymethylene (POM), Halogen Free
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details