CABLE MARKER, 0, WHITE ON BLACK, PK100; Marker Type:Push On Pre Printed; Legend:0; Legend Colour:White; Marker Colour:Black; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 08WX1280 |
| Product Name | Cable Marker, 0, White On Black, Pk100; Marker Type Te Connectivity |