CABLE MARKER, E, SIZE12, 5, PK30; Marker Type:Snap On Pre Printed; Legend:5; Legend Colour:White; Marker Colour:Green; Marker Dimensions:-; Cable Diameter Max:6mm; Cable Diameter Min:4.5mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 39K5733 |
| Product Name | Cable Marker, E, Size12, 5, Pk30; Marker Type Raychem Te Connectivity |