CABLE MARKERS, LEGEND B, PVC, BLACK ON WHITE, 2MM DIAMETER; Marker Type:Pre Printed; Legend:B; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:2mm; Cable Diameter Min:1.5mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 08WX1213 |
| Product Name | Cable Markers, Legend B, Pvc, Black On White, 2Mm Diameter; Marker Type Te Connectivity |