TE Connectivity Cable Marker, E, Size6, +, Pk30; Marker Type Raychem Te Connectivity STD06W-PLUS

Description
CABLE MARKER, E, SIZE6, +, PK30; Marker Type:Snap On Pre Printed; Legend:+; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, E, SIZE6, +, PK30; Marker Type:Snap On Pre Printed; Legend:+; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, E, Size6, +, Pk30; Marker Type Raychem Te Connectivity - 39K3236 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, E, Size6, +, Pk30; Marker Type Raychem Te Connectivity
39K3236
Cable Marker, E, Size6, +, Pk30; Marker Type Raychem Te Connectivity 39K3236
CABLE MARKER, E, SIZE6, +, PK30; Marker Type:Snap On Pre Printed; Legend:+; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

CABLE MARKER, E, SIZE6, +, PK30; Marker Type:Snap On Pre Printed; Legend:+; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 39K3236
Product Name Cable Marker, E, Size6, +, Pk30; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2053520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Polyurethane
Diameter 0.354 to 4.291 inch (9 to 109 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details