CABLE MARKER, Z13, 9, WHT, PK100; Marker Type:Push On Pre Printed; Legend:9; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:5.7mm; Cable Diameter Min:3.4mm; Marker Material:PVC (Polyvinylchloride);
CABLE MARKER SIZE13 MARKED 9 STRAIGHT CUT 1000/BAG. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 39K3149 | 50104946 |
| Product Name | Cable Marker, Z13, 9, Wht, Pk100; Marker Type Raychem Te Connectivity | Wire/Terminal Marker |