Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
WIRE LABELS&MARKERS STD15W-3
CABLE MARKER, E, SIZE15, 3, PK50; Marker Type:Snap On Pre Printed; Legend:3; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:8.5mm; Cable Diameter Min:5.8mm; Marker Material:PVC (Polyvinylchloride);
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | STD15W-3-ND | 1111-STD15W-3-ND | 39K3259 |
| Product Name | Markers | Markers | Cable Marker, E, Size15, 3, Pk50; Marker Type Raychem Te Connectivity |
| Material | Polyoxymethylene (POM), Halogen Free |