CABLE MARKER, POM, 3MM DIA, YEL; Marker Type:Snap On Pre Printed; Legend:3; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:3mm; Cable Diameter Min:2.3mm; Marker Material:POM (Polyoxymethylene); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC2415 |
| Product Name | Cable Marker, Pom, 3Mm Dia, Yel; Marker Type Raychem Te Connectivity |