CABLE MARKER, PO, 53MM X 10.4MM, WHITE; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:53mm x 10.4mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Polymer; ProductRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC1225 |
| Product Name | Cable Marker, Po, 53Mm X 10.4Mm, White; Marker Type Raychem Te Connectivity |