Win Source Part Number: 1364007-CM-SCE-1/4-4
Category: Cables, Wires - Management - Markers
Temperature Range - Operating: -55°C ~ 135°C
Fake Threat In the Open Market: 37 pct.
Type: Wire Marker, Cable Tie
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Raychem Cable Protection
Series: CM-SCE
Package: Box
Product Status: Active
Base Product Number: CM-SC
HTSUS: 3926.90.9985
REACH Status: REACH Unaffected
ECCN: EAR99
Size: 0.41" W x 2.02" L (10.4mm x 51.4mm)
Color: White
Material: Polyolefin (PO), Irradiated
Cable Diameter: 0.200" ~ 0.492" (5.08mm ~ 12.50mm)
Legend: Blank
"Wire Marker, Cable Tie 0.41"" W x 2.02"" L (10.4mm x 51.4mm) White Polyolefin (PO), Irradiated"
Cable ID Markers; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:6.35mm x 50.8mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PO (Polyolefin); Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | CM-SCE-1/4-4H-9 | CM-SCE-1/4-4H-9-ND | 37K8528 |
| Product Name | Cables, Wires - Management - Markers | Markers | Cable Id Markers; Marker Type Te Connectivity |
| Material | Polyolefin |